NEN-EN 15863

Characterization of waste - Leaching behaviour test for basic characterisation - Dynamic monolithic leaching test with periodic leachant renewal, under fixed conditions

inactive
Organization: NEN
Publication Date: 1 September 2013
Status: inactive
Page Count: 34
ICS Code (Solid wastes): 13.030.10
scope:

NEN-EN 15863 is applicable for determining the leaching behaviour of monolithic wastes under dynamic conditions. The test is performed under fixed experimental conditions in this document. This test is aimed at determining the release as a function of time of inorganic constituents from a monolithic waste, when it is put into contact with an aqueous solution (leachant). This dynamic monolithic leaching test (DMLT) is a parameter specific test as specified in EN 12920 and is therefore not aimed at simulating real situations. The application of this test method alone is not sufficient for the determination of the detailed leaching behaviour of a monolithic waste under specified conditions. In the framework of EN 12920 and in combination with additional chemical information, the test results are used to identify the leaching mechanisms and their relative importance. The intrinsic properties can be used to predict the release of constituents at a given time frame, in order to assess the leaching behaviour of monolithic waste materials, placed in different situations or scenarios (including disposal and recycling scenarios). The test method applies to regularly shaped test portions of monolithic wastes with minimum dimensions of 40 mm in all directions that are assumed to maintain their integrity over a time frame relevant for the considered scenario. The test method applies to test portions for which the geometric surface area can be determined with the help of simple geometric equations. The test method applies to low permeable monolithic materials. Within the reproducibility ranges, the leaching results obtained with EN 15863 are expected to be equivalent to those obtained with CEN/TS 16637-2 (DMLT for construction products), because the main testing conditions are equalized in both standards. As shown in the results obtained with EN 15863 (see Annex E), they are also demonstrated to be comparable with US EPA method 1315 (SW846). These observations imply that a monolithic waste tested with this European Standard, does not need to be tested a second time, when the material proves suitable for beneficial use in construction and provided it has not undergone a treatment or other changes modifying its leaching behaviour.

Document History

April 1, 2015
Characterization of waste - Leaching behaviour test for basic characterization - Dynamic monolithic leaching test with periodic leachant renewal, under fixed conditions
NEN-EN 15863 is applicable for determining the leaching behaviour of monolithic wastes under dynamic conditions. The test is performed under fixed experimental conditions in this document. This test...
NEN-EN 15863
September 1, 2013
Characterization of waste - Leaching behaviour test for basic characterisation - Dynamic monolithic leaching test with periodic leachant renewal, under fixed conditions
NEN-EN 15863 is applicable for determining the leaching behaviour of monolithic wastes under dynamic conditions. The test is performed under fixed experimental conditions in this document. This test...
September 1, 2008
Characterisation of waste - Leaching behaviour test for basic characterisation - Dynamic Monolithic Leaching Test with periodic leachant renewal, under fixed test conditions
This European standard is applicable for determining the leaching behavior of monolithic wastes under dynamic conditions. The test is performed under fixed experimental conditions in this standard....
Advertisement