NEN-EN 1634-2
Fire resistance tests for door and shutter assemblies - Part 2: Fire door hardware - Building hardware for fire resisting doorsets and openable windows
| Organization: | NEN |
| Publication Date: | 1 March 2004 |
| Status: | inactive |
| Page Count: | 67 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
This European Standard specifies a method for characterizing the influence on fire performance of items of building hardware for incorporation into hinged or pivoted fire door assemblies (having either one or two leaves) or openable window assemblies, of known fire resistance of up to and including 240 minutes integrity (and where relevant insulation) in accordance with EN 1634-1. It applies to the testing of building hardware for use on hinged and pivoted doors which are not fully glazed. It does not include a test for durability or other performance characteristics, which should be evaluated according to the product standard for the item of building hardware or as given in prEN 14600. Fire resisting and/or smoke control doorset and openable windows;requirements
Document History