NEN-EN 16798-11

Energy performance of buildings - Module M4-3 - Calculation of the design cooling load

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: inactive
Page Count: 16
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

The scope of this standard is to specify the calculation method and the boundary conditions for: - the sensible design cooling load of a thermal zone; - the conditions of the supply air to provide the necessary humidification and dehumidification of a thermal zone; - the design heating load of a thermal zone, using an hourly calculation interval; - the design heating load on sub system level, using an hourly calculation interval. The simplified calculation method for the design heat load is given in prEN 12831-1.

Document History

NEN-EN 16798-11
June 1, 2015
Energy performance of buildings - Module M4-3 - Calculation of the design cooling load
The scope of this standard is to specify the calculation method and the boundary conditions for: - the sensible design cooling load of a thermal zone; - the conditions of the supply air to provide...
Advertisement