NEN-EN 16860

Railway Applications - Requirements and general principles for securing payload in rail freight transport

pending, Most Current
Organization: NEN
Publication Date: 1 May 2015
Status: pending
Page Count: 21
ICS Code (Trailing stock): 45.060.20
ICS Code (Other standards related to freight distribution of goods): 55.180.99
scope:

This European Standard specifies the minimum requirements for securing payload to ensure safe operation of freight wagons, utilizing a train speed of 120 km/h it is serving as a basis for the design and implementation of payload securing methods. In the case of wagons designed for the transport of special payload and/or with integrated load securement (e.g. tank wagons, hopper wagons, car carriers, coil carriers and wagons for intermodal transport) special requirements have also to be observed.

Document History

NEN-EN 16860
May 1, 2015
Railway Applications - Requirements and general principles for securing payload in rail freight transport
This European Standard specifies the minimum requirements for securing payload to ensure safe operation of freight wagons, utilizing a train speed of 120 km/h it is serving as a basis for the design...
Advertisement