NEN-EN 1671

Pressure Sewerage Systems

inactive
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
ICS Code (Sewage water): 13.060.30
scope:

Specifies the performance, design, operation, maintenance and installation with related verification and test method for positive pressure driven sewerage systems outside buildings carrying wastewater. it does not provide for the evaluation of conformity of systems to this European Standard. It does not specify the detail design or materials of construction of individual components within the system. This European Standard covers positive pressure sewerage systems designed for transporting wastewater, defined as: Domestic sewage arising from dwellings and commercial properties but excluding stormwater and rainwater. This European Standard covers the design of a PSS and some requirements of products used together with the PSS in order to ensure the performance of a PSS. The components of the system and in conjunction with the system should be evaluated by reference to the appropriate product standard. In the absence of a product standard, this standard may be used as a reference for drawing up a specification for that product.

Document History

December 1, 1997
Pressure sewerage systems outside buildings
Specifies the performance, design, operation, maintenance and installation with related verification and test method for positive pressure driven sewerage systems outside buildings carrying...
NEN-EN 1671
November 1, 1994
Pressure Sewerage Systems
Specifies the performance, design, operation, maintenance and installation with related verification and test method for positive pressure driven sewerage systems outside buildings carrying...
Advertisement