NEN-EN 1770
Products and systems for the protection and repair of concrete structures - Test methods - Determination of the coefficient of thermal expansion
| Organization: | NEN |
| Publication Date: | 1 April 1998 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Concrete structures): | 91.080.40 |
scope:
Specifies methods for the determination of the coefficient of thermal expansion of hardened structural bonding agents. The first method provides a continous measurement of linear thermal expansion using thermomechanical analysis techniques. This method may also be used for surface protection systems. The alternative method uses prisms of 40 mm x 40 mm x 160 mm. This method may also be used for repair mortar. Both methods are suitable for bonding agents formulated with fillers of up to 4 mm.
Document History