NEN-EN 1933
Exterior blinds - Resistance to load due to water accumulation - Test method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1998 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
Specifies a test method for determining the ability of exterior blinds to resist loads caused by the retention of rain water by the fabric. This standard is applicable to exterior blinds forming an overhang when they are in extended position. These are: -folding arm blind, -trellis arm blind, -adjustable or fixed Dutch awning.
Document History
NEN-EN 1933
December 1, 1998
Exterior blinds - Resistance to load due to water accumulation - Test method
Specifies a test method for determining the ability of exterior blinds to resist loads caused by the retention of rain water by the fabric. This standard is applicable to exterior blinds forming an...
June 1, 1995
External blinds and shutters - Resistance to water pocket - Method of testing
Specifies a test method for determining the ability of exterior blinds to resist loads caused by the retention of rain water by the fabric. This standard is applicable to exterior blinds forming an...