NEN-EN 186300

Sectional Specification: Connector sets for optical fibre and cables - Type MSC

active, Most Current
Organization: NEN
Publication Date: 1 January 1999
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

Covers a family of single way fibre optic connector sets which are classified as type MSC. Type MSC is a connector set of the plug-adaptor-plug configuration. It features a push-pull coupling mechanism and cylindrical butting ferrules. The optical alignment mechanism is a split sleeve contained within the adaptor.

Document History

NEN-EN 186300
January 1, 1999
Sectional Specification: Connector sets for optical fibre and cables - Type MSC
Covers a family of single way fibre optic connector sets which are classified as type MSC. Type MSC is a connector set of the plug-adaptor-plug configuration. It features a push-pull coupling...
Advertisement