NEN-EN 1996-2/NB
National Annex to NEN-EN 1996-2 - Eurocode 6 - Design of masonry structures - Part 2: Design considerations, selection of materials and execution of masonry
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2009 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Masonry): | 91.080.30 |
scope:
This national Annex lay down choices of the given possibilities in NEN-EN 1996-2 and also lay down the valid values for the national determined parameters. Also additional text is included which is not contradicting the text of the European standard. This national annex have to be used in relationship with NEN-EN 1996-2:2006.
Document History
December 1, 2011
Eurocode 6 - Design of masonry structures - Part 2: Design considerations, selection of materials and execution of masonry
The scope of Eurocode 6 for Masonry Structures as given in 1.1.1 of EN 1996-1-1:2005 applies also to this EN 1996-2. EN 1996-2 gives basic rules for the selection of materials and execution of...
January 1, 2011
National Annex to NEN-EN 1996-2 - Eurocode 6: Design of masonry structures - Part 2: Design considerations, selection of materials and execution of masonry
This national Annex lay down choices of the given possibilities in NEN-EN 1996-2 and also lay down the valid values for the national determined parameters. Also additional text is included which is...
NEN-EN 1996-2/NB
November 1, 2009
National Annex to NEN-EN 1996-2 - Eurocode 6 - Design of masonry structures - Part 2: Design considerations, selection of materials and execution of masonry
This national Annex lay down choices of the given possibilities in NEN-EN 1996-2 and also lay down the valid values for the national determined parameters. Also additional text is included which is...