NEN-EN 1975
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless aluminium and aluminium alloy gas cylinders of capacity from 0,5 litre up to 150 litre
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1999 |
| Status: | inactive |
| Page Count: | 76 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
Specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable seamless aluminium and aluminium alloy gas cylinders of water capacities from 0,5 l up to and including 150 l for compressed, liquefied and dissolved gases.
Document History
December 1, 2003
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless aluminium and aluminium alloy gas cylinders of capacity from 0,5 litre up to 150 litres
A description is not available for this item.
February 1, 2002
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless aluminium and aluminium alloy gas cylinders of capacity from 0,5 litre up to 150 litres
A description is not available for this item.
July 1, 1999
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless aluminium and aluminium alloy gas cylinders of capacity from 0,5 litre up to 150 litre
A description is not available for this item.
NEN-EN 1975
March 1, 1999
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless aluminium and aluminium alloy gas cylinders of capacity from 0,5 litre up to 150 litre
Specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable seamless aluminium and aluminium...
July 1, 1995
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless aluminium alloy gas cylinders of capacity from 0,5 litre up to and including 150 litre
Specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at manufacture of refillable transportable seamless aluminium and aluminium...