NEN-EN 1995-1-2+C2

Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design

active, Most Current
Organization: NEN
Publication Date: 1 November 2011
Status: active
Page Count: 80
ICS Code (Fire-resistance of building materials and elements): 13.220.50
ICS Code (Timber structures): 91.080.20
ICS Code (Technical aspects): 91.010.30
scope:

This European Standard incorporates by dated or undated reference, provisions from other publications. These normative references are cited at the appropriate places in the text and the publications are listed hereafter. For dated references, subsequent amendments to or revisions of any of these publications apply to this European Standard only when incorporated in it by amendment or revision. For undated references the latest edition of the publication referred to applies (including amendments).

Document History

NEN-EN 1995-1-2+C2
November 1, 2011
Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design
This European Standard incorporates by dated or undated reference, provisions from other publications. These normative references are cited at the appropriate places in the text and the publications...
April 1, 2011
National Annex to NEN-EN 1995-1-2 Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design (includes C1:2006 and C2:2009)
This National Annex specifies the options in NEN-EN 1995-1-2:2005 including C1:2006 and C2:2009 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes...
April 1, 2010
National Annex to NEN-EN 1995-1-2 Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design (includes C1:2006)
This National Annex specifies the options in NEN-EN 1995-1-2:2005+C1:2006 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which...
March 1, 2009
National Annex to NEN-EN 1995-1-2 Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design (includes C1:2006)
This National Annex specifies the options in NEN-EN 1995-1-2:2005+C1:2006 and the values of the Nationally Determined Parameters for use in the Netherlands. It also includes complementary text which...
November 1, 2007
National Annex to NEN-EN 1995-1-2 Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design (includes C1:2006)
A description is not available for this item.
November 1, 2007
Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design (includes C1:2006)
This European Standard incorporates by dated or undated reference, provisions from other publications. These normative references are cited at the appropriate places in the text and the publications...
May 1, 2005
Eurocode 5: Design of timber structures - Part 1-2: General - Structural fire design (includes C1:2006)
This European Standard incorporates by dated or undated reference, provisions from other publications. These normative references are cited at the appropriate places in the text and the publications...

References

Advertisement