NEN-EN 289+A1

Plastics and rubber machines - Presses - Safety requirements

inactive
Organization: NEN
Publication Date: 1 July 2008
Status: inactive
Page Count: 58
ICS Code (Equipment for the rubber and plastics industries): 83.200
scope:

This document specifies the essential safety requirements for hydraulic presses, including toggle and hydromechanic ones, with a vertical closing movement more than 6 mm for the moulding of plastics and/or rubber. This document covers both compression moulding (see 3.1.1) and transfer moulding (see 3.1.2). All hazards listed in clause 4 are covered by this document. The following machines are excluded: - injection moulding machines (see EN 201); - presses for curing pneumatic tyres; - presses for curing inner tubes and curing bags; - hydraulic presses as covered by EN 693; - mechanical presses as covered by EN 692; - thermoforming machines (see EN 12409); - RIM machines (see EN 1612-1 and EN 1612-2). The safety requirements for the additional hazards arising from the interaction between presses and ancillary equipment especially loading and unloading devices are specified. The safety requirements for the ancillary equipment itself are not specified. This document does not cover: - the requirements of Directive 94/9/CE concerning equipment and protective systems intended for use in potentially explosive atmospheres; - requirements for the design of exhaust ventilation systems. This document is not applicable to presses manufactured before the date of publication of this document by CEN.

Document History

June 1, 2014
Plastics and rubber machines - Compression moulding machines and transfer moulding machines - Safety requirements
NEN-EN 289 specifies the essential safety requirements for compression moulding machines and transfer moulding machines for the moulding of plastics and/or rubber with a closing movement more than 6...
August 1, 2012
Plastics and rubber machines - Compression moulding machines and transfer moulding machines - Safety requirements
NEN-EN 289 specifies the essential safety requirements for compression moulding machines and transfer moulding machines for the moulding of plastics and/or rubber with a closing movement more than 6...
NEN-EN 289+A1
July 1, 2008
Plastics and rubber machines - Presses - Safety requirements
This document specifies the essential safety requirements for hydraulic presses, including toggle and hydromechanic ones, with a vertical closing movement more than 6 mm for the moulding of plastics...
March 1, 2008
Plastics and rubber machines - Presses - Safety requirements
This document specifies the essential safety requirements for hydraulic presses, including toggle and hydromechanic ones, with a vertical closing movement more than 6 mm for the moulding of plastics...
July 1, 2004
Plastics and rubber machines - Presses - Safety requirements
This document specifies the essential safety requirements for hydraulic presses, including toggle and hydro-mechanic ones, with a vertical closing movement more than 6 mm for the moulding of plastics...
December 1, 2000
Rubber and plastics machines - Presses - Safety requirements
This document specifies the essential safety requirements for hydraulic presses, including toggle and hydro-mechanic ones, with a vertical closing movement more than 6 mm for the moulding of plastics...
May 1, 1994
Rubber and plastics machinery - Compression and transfer moulding presses - Safety requirements for the design
This European Standard gives requirements for the design of hydraulic machines with a vertical closing movement for the compression and transfer moulding of plastics and rubber. The following...

References

Advertisement