NEN-EN 2593-001

Aerospace series - Bases for 10 A electromagnetic plug-in relays, two and four poles double thrown - Part 001: Technical specification

active, Most Current
Organization: NEN
Publication Date: 1 January 2015
Status: active
Page Count: 17
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 2593-001 specifies the characteristics, installation and mounting dimensions for plug-in relay bases for use with two and four poles double throw relays in accordance with EN 2548-001. Relay bases in accordance with this standard shall be used at ambient temperatures between -70 °C and 125 °C and at altitudes up to 25 000 m.

Document History

NEN-EN 2593-001
January 1, 2015
Aerospace series - Bases for 10 A electromagnetic plug-in relays, two and four poles double thrown - Part 001: Technical specification
NEN-EN 2593-001 specifies the characteristics, installation and mounting dimensions for plug-in relay bases for use with two and four poles double throw relays in accordance with EN 2548-001. Relay...
Advertisement