NEN-EN 3541
Aerospace series - Rod ends, adjustable, self-aligning ball bearing with threaded shank - Dimensions, torques, clearances and loads
| Organization: | NEN |
| Publication Date: | 1 December 1992 |
| Status: | active |
| ICS Code (Components for aerospace construction): | 49.035 |
scope:
This standard specifies the characteristics of adjustable rod ends with self-aligning ball bearing and threaded shank. They consist of: - a rod end comprising; - circumferential groove to identify location; - either seals or shields; - an optional longitudinal groove for locking purpose; - an inner ring with balls. These rod ends are intended for use with flight control rods or rods for aerospace structures. They are intended to be used in the temperature range: -54°C to +150°C.
Document History