NEN-EN 2930

Aerospace Series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated - Classification 1210 MPa (at ambient temperature)/730°C

active, Most Current
Organization: NEN
Publication Date: 1 March 1996
Status: active
ICS Code (Bolts, screws, studs): 49.030.20
scope:

Specifies the characteristics of double hexagon headed bolts with relieved shank and long thread, in NI-P101HT, silver plated for aerospace applications. Classification: 1210 MPa/730°C.

Document History

NEN-EN 2930
March 1, 1996
Aerospace Series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated - Classification 1210 MPa (at ambient temperature)/730°C
Specifies the characteristics of double hexagon headed bolts with relieved shank and long thread, in NI-P101HT, silver plated for aerospace applications. Classification: 1210 MPa/730°C.
Advertisement