NEN - NVN-ENV 725-2

Advanced technical ceramics - Methods of test for ceramic powders - Part 2: Determination of impurities in barium titanate

inactive, Most Current
Organization: NEN
Publication Date: 1 October 1994
Status: inactive
Page Count: 8
ICS Code (Other standards related to ceramics): 81.060.99
scope:

This part of EN 725 describes a method for the determination of impurities in barium titanate powders, using inductively coupled plasma atomic emission (ICP-AES). The method is applicable only to stoichiometric barium titanate. The maximum concentations measured for each impurity are as follows: - Sr: 4000 ppm -Ca: 500 ppm - K: 200 ppm - Na, Mg, Al, Fe, Nb: 100 ppm. The minimum concentration or detection limits are from 1 ppm to 5 ppm.

Document History

NVN-ENV 725-2
October 1, 1994
Advanced technical ceramics - Methods of test for ceramic powders - Part 2: Determination of impurities in barium titanate
This part of EN 725 describes a method for the determination of impurities in barium titanate powders, using inductively coupled plasma atomic emission (ICP-AES). The method is applicable only to...

References

Advertisement