NEN-EN 50216-8-1
Power transformer and reactor fittings - Part 8: Oil drain devices - Section 1: Draining plug with sampling for oil immersed distribution transformers
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1997 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ICS Code (Relays): | 29.120.70 |
scope:
Specifies the draining valve with samples for oil immersed distribution transformers for oil immersed distribution transformers from 50 kVA to 2500 kVA. Specifies the dimensions and the shape of these devices. Two types are available according to the practice of different countries.
Document History
NEN-EN 50216-8-1
February 1, 1997
Power transformer and reactor fittings - Part 8: Oil drain devices - Section 1: Draining plug with sampling for oil immersed distribution transformers
Specifies the draining valve with samples for oil immersed distribution transformers for oil immersed distribution transformers from 50 kVA to 2500 kVA. Specifies the dimensions and the shape of...