NEN-EN-ISO 19085-6

Woodworking machines - Safety - Part 6: Single spindle vertical moulding machines ("toupies")

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Woodworking machines): 79.120.10
ICS Code (Safety of machinery): 13.110
scope:

NEN-EN-ISO 19085-6 gives the safety requirements and measures for stationary and displaceable hand-fed single spindle vertical moulding machines, hereinafter referred to as "machines", designed to cut wood and materials with similar physical characteristics to wood. It deals with all significant hazards, hazardous situations and events as listed in Clause 4, relevant to the machines when they are operated, adjusted and maintained as intended and under the conditions foreseen by the manufacturer including reasonably foreseeable misuse. Also, transport, assembly, dismantling, disabling and scrapping phases are taken into account.

Document History

NEN-EN-ISO 19085-6
January 1, 2018
Woodworking machines - Safety - Part 6: Single spindle vertical moulding machines ("toupies")
NEN-EN-ISO 19085-6 gives the safety requirements and measures for stationary and displaceable hand-fed single spindle vertical moulding machines, hereinafter referred to as “machines”, designed to...
Advertisement