NEN-EN-IEC 60079-13

Explosive atmospheres - Part 13: Equipment protection by pressurized room "p"

inactive
Organization: NEN
Publication Date: 1 December 2010
Status: inactive
Page Count: 48
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 gives requirements for the design, construction, assessment and testing and marking of rooms protected by pressurization in: - a room located in an explosive gas atmosphere or explosive dust atmosphere hazardous area that does not include an internal source of a flammable substance; - a room located in an explosive gas atmosphere or explosive dust atmosphere hazardous area that includes an internal source of a flammable substance; - a room located in a non-hazardous area that includes an internal source of a flammable substance. A room may be a single room, multiple rooms, a complete building or a room contained within a building and includes inlet and outlet ducts. This part of IEC 60079 also includes requirements for associated equipment, safety devices and controls necessary to ensure that pressurization is established and maintained. This part of IEC 60079 covers rooms or buildings that are constructed or assembled on site, which may be either on land or off-shore, designed to facilitate the entry of personnel and primarily intended for installation by an end-user and verification on site. The room may be located in an explosive gas atmosphere or a explosive dust atmosphere requiring equipment protection levels (EPL) Gb, Db, Gc or Dc. This part of IEC 60079 does not specify the methods that may be required to ensure adequate air quality for personnel with regard to toxicity and temperature within the room. This part of IEC 60079 supplements and modifies the general requirements of IEC 60079-0, except as indicated in Table 1. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard takes precedence.

Document History

October 1, 2017
Explosive atmospheres - Part 13: Equipment protection by pressurized room "p" and artificially ventilated room "v"
NEN-EN-IEC 60079-13 gives requirements for the design, construction, assessment, verification and marking of rooms used to protect internal equipment: - located in a Zone 1 or Zone 2 or Zone 21 or...
NEN-EN-IEC 60079-13
December 1, 2010
Explosive atmospheres - Part 13: Equipment protection by pressurized room "p"
This part of IEC 60079 gives requirements for the design, construction, assessment and testing and marking of rooms protected by pressurization in: - a room located in an explosive gas atmosphere or...

References

Advertisement