NEN-ISO/IEC 15992

Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Call Priority Interruption and Call Priority Interruption Protection supplementary services

active, Most Current
Organization: NEN
Publication Date: 1 May 2003
Status: active
Page Count: 46
ICS Code (Telephone networks): 33.040.35
scope:

This International Standard specifies the signalling protocol for the support of the Call Priority Interruption (SS-CPI) and Call Priority Interruption Protection (SS-CPIP) supplementary services at the Q reference point between Private Integrated services Network eXchanges (PINXs) connected together within a Private Integrated Services Network (PISN). SS-CPI allows a call request for a priority call to proceed successfully in the case that there is no user information channel available. This is accomplished by force releasing an established call of lower priority. SS-CPIP allows for the protection of calls against interruption from priority calls. The Q reference point is defined in ISO/IEC 11579-1. Service specifications are produced in three stages and according to the method specified in ETS 300 387. This International Standard contains the stage 3 specification for the Q reference point and satisfies the requirements identified by the stage 1 and stage 2 specifications in ISO/IEC 15991. The signalling protocol for SS-CPI(P) operates on top of the signalling protocol for basic circuit switched call control, as specified in ISO/IEC 11572, and uses certain aspects of the generic procedures for the control of supplementary services specified in ISO/IEC 11582. This International Standard also specifies additional signalling protocol requirements for the support of interactions at the Q reference point between SS-CPI(P) and other supplementary services and ANFs. specifications. This International Standard is applicable to PINXs that can interconnect to form a PISN.

Document History

NEN-ISO/IEC 15992
May 1, 2003
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Call Priority Interruption and Call Priority Interruption Protection supplementary services
This International Standard specifies the signalling protocol for the support of the Call Priority Interruption (SS-CPI) and Call Priority Interruption Protection (SS-CPIP) supplementary services at...
February 1, 1999
Information technology - Telecommunications and information exchange between systems - Private Integrated Services Network - Inter-exchange signalling protocol - Call priority interruption and call priority interruption protection supplementary services
Specifies the signalling protocol for the support of the Call priority interruption (SS-CPI) and Call priority Interruption Protection (SS-CPIP) supplementary services at the Q reference point...
Advertisement