NEN-EN 3660-064
Aerospace series - Cable outlet accessories for circular and rectangular electrical and optical connectors - Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking for EN 2997 - Product standard
| Organization: | NEN |
| Publication Date: | 1 January 2016 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
NEN-EN 3660-064 defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (anti-rotational) for heat shrinkable boot, and / or metallic band under the following conditions: The mating connectors are listed in EN 3660-002. Temperature range, Class F (N) : - 65 °C to 200 °C (See note above); Class K : - 65 °C to 200 °C; Class KE : - 65 °C to 260 °C; Class W : - 65 °C to 175 °C; Class T : - 65 °C to 175 °C (Nickel PTFE plating); Class Z : - 65 °C to 175 °C (Zinc Nickel plating). Associated electrical accessories : EN 3660-033 Metallic band (for shield termination). These cable outlets are designed for termination of overall shielding braid and / or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.
Document History