NEN - NPR-CLC/TS 50131-2-7-1

Alarm systems - Intrusion and hold up systems - Part 2-7-1: Intrusion detectors - Glass break detectors (acoustics)

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2009
Status: inactive
Page Count: 43
ICS Code (Alarm and warning systems): 13.320
scope:

This Technical Specification is for passive acoustic glass break detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free detectors and uses environmental classes I to IV (see EN 50130-5). This Technical Specification does not include requirements for passive acoustic glass break detectors intended for use outdoors. A detector shall fulfil all the requirements of the specified grade. Functions additional to the mandatory functions specified in this standard may be included in the detector, providing they do not adversely influence the correct operation of the mandatory functions. This Technical Specification does not apply to system interconnections.

Document History

NPR-CLC/TS 50131-2-7-1
March 1, 2009
Alarm systems - Intrusion and hold up systems - Part 2-7-1: Intrusion detectors - Glass break detectors (acoustics)
This Technical Specification is for passive acoustic glass break detectors installed in buildings and provides for security grades 1 to 4 (see EN 50131-1), specific or non-specific wired or wire-free...

References

Advertisement