NEN-EN-ISO 15023-1

Plastics - Poly(vinyl alcohol) (PVAL) materials - Part 1: Designation system and basis for specifications

inactive
Organization: NEN
Publication Date: 1 April 2006
Status: inactive
Page Count: 18
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 15023 establishes a system of designation for poly(vinyl alcohol) (PVAL) materials which may be used as the basis for specifications. 1.2 The types of poly(vinyl alc ohol) (PVAL) materials are differentiated from each other by a classification system based on the designatory properties: a) degree of hydrolysis b) viscosity of aqueous solution under d efined conditions and on information about basic polymer param eters, intended application and/or method of processing.

Document History

May 1, 2017
Plastics - Poly(vinyl alcohol) (PVAL) materials - Part 1: Designation system and basis for specifications
NEN-EN-ISO 15023-1 establishes a system of designation for poly(vinyl alcohol) (PVAL) materials which may be used as the basis for specifications. The types of poly(vinyl alcohol) (PVAL) materials...
NEN-EN-ISO 15023-1
April 1, 2006
Plastics - Poly(vinyl alcohol) (PVAL) materials - Part 1: Designation system and basis for specifications
This part of ISO 15023 establishes a system of designation for poly(vinyl alcohol) (PVAL) materials which may be used as the basis for specifications. 1.2 The types of poly(vinyl alc ohol) (PVAL)...
Advertisement