NEN-ISO 7823-3

Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 3: Continuous cast sheets

inactive, Most Current
Organization: NEN
Publication Date: 1 August 2003
Status: inactive
Page Count: 18
ICS Code (Films and sheets): 83.140.10
scope:

This part of ISO 7823 specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) continuous cast sheets (plates) for general-purpose use. The sheets may be colourless or coloured, and may be transparent, translucent or opaque. The thickness range of the sheets covered by this part of ISO 7823 is 1 mm to 10 mm.

Document History

NEN-ISO 7823-3
August 1, 2003
Plastics - Poly(methyl methacrylate) sheets - Types, dimensions and characteristics - Part 3: Continuous cast sheets
This part of ISO 7823 specifies requirements for non-modified flat poly(methyl methacrylate) (PMMA) continuous cast sheets (plates) for general-purpose use. The sheets may be colourless or coloured,...

References

Advertisement