NEN-ISO 16869

Plastics - Assessment of the effectiveness of fungistatic compounds in plastics formulations

active, Most Current
Organization: NEN
Publication Date: 1 June 2008
Status: active
Page Count: 18
ICS Code (Plastics in general): 83.080.01
scope:

This International Standard specifies a method for determining the effectiveness of fungistatic compounds in protecting susceptible ingredients like plasticizers, stabilizers, etc., in plastics formulations. The method demonstrates whether or not a plastic product is actively protected against fungal attack. The evaluation is by visual examination. The test is applicable to any articles made of plastic that are in the form of films or plates no thicker than 10 mm. In addition, porous materials such as plastic foams may be tested provided that they are in the abovementioned form. A minimum diffusion of the fungicides that migrate out of the matrix is necessary with this procedure. In contrast to ISO 846, the test films are not sprayed with a fungal spore suspension but covered with a layer of test agar containing spores. It has been found that this leads to a better distribution of the spores as well as providing a good supply of water necessary for spore germination on plastic surfaces that are normally hydrophobic.

Document History

NEN-ISO 16869
June 1, 2008
Plastics - Assessment of the effectiveness of fungistatic compounds in plastics formulations
This International Standard specifies a method for determining the effectiveness of fungistatic compounds in protecting susceptible ingredients like plasticizers, stabilizers, etc., in plastics...
December 1, 2001
Plastics - Assessment of the effectiveness of fungistatic compounds in plastics formulations
This International Standard specifies a method for determining the effectiveness of fungistatic compounds in protecting susceptible ingredients like plasticizers, stabilizers, etc., in plastics...
Advertisement