NEN-EN-ISO 15927-1

Hygrothermal performance of buildings - Climatic data - Part 1: Monthly means of single meteorological elements

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 27
ICS Code (Waterproofing): 91.120.30
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This European Standard specifies procedures for calculating and presenting the monthly means of those parameters of climatic data needed to assess some aspects of the thermal and moisture performance of buildings. Numerical values for any locations should be obtained from the meteorological service in the relevant country. This European Standard covers the following single climate variables: - air temperature; - atmospheric humidity; - wind speed; - precipitation; - solar radiation; - longwave radiation. Meteorological instrumentation and methods of observation are not covered; these are specified by the World Meteorological Organisation (WMO).

Document History

December 1, 2003
Hygrothermal performance of buildings - Calculation and presentation of climatic data - Part 1: Monthly means of single meteorological elements
This European Standard specifies procedures for calculating and presenting the monthly means of those parameters of climatic data needed to assess some aspects of the thermal and moisture performance...
NEN-EN-ISO 15927-1
June 1, 1999
Hygrothermal performance of buildings - Climatic data - Part 1: Monthly means of single meteorological elements
This European Standard specifies procedures for calculating and presenting the monthly means of those parameters of climatic data needed to assess some aspects of the thermal and moisture performance...
Advertisement