NEN - NPR-ISO/TS 15000-5

Electronic Business Extensible Markup Language (ebXML) - Part 5: ebXML Core Components Technical Specification, Version 2.01(ebCCTS)

inactive
Organization: NEN
Publication Date: 1 October 2005
Status: inactive
Page Count: 120
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This Core Components Technical Specification can be employed wherever business information is being shared or exchanged amongst and between enterprises, governmental agencies, and/or other organisations in an open and worldwide environment. The Core Components User Community consists of business people, business document modellers and business data modellers, Business Process modellers, and application developers of different organisations that require interoperability of business information. This interoperability covers both interactive and batch exchanges of business data between applications through the use of Internet and Web based information exchanges as well as traditional Electronic Data Interchange (EDI) systems. This specification will form the basis for standards development work of business analysts, business users and information technology specialists supplying the content of and implementing applications that will employ the UN/CEFACT Core Component Library (CCL). The Core Component Library will be stored in a UN/CEFACT repository and identified in an ebXML compliant registry. Due to the evolving nature of the UN/CEFACT Core Component Library, the specification includes material that focuses on the business community doing further discovery and analysis work. Some of the contents of this specification are not typical of this type of technical document. However, they are critical for successful adoption and standardization in this area to move forward.

Document History

June 1, 2011
Electronic Business Extensible Markup Language (ebXML) - Part 5: ebXML Core Components Technical Specification, Version 2.01(ebCCTS)
A description is not available for this item.
NPR-ISO/TS 15000-5
October 1, 2005
Electronic Business Extensible Markup Language (ebXML) - Part 5: ebXML Core Components Technical Specification, Version 2.01(ebCCTS)
This Core Components Technical Specification can be employed wherever business information is being shared or exchanged amongst and between enterprises, governmental agencies, and/or other...

References

Advertisement