NEN-ISO/IEC 14776-112

Information technology - Small Computer System Interface (SCSI) - Part 112: Parallel Interface-2 (SPI-2)

active, Most Current
Organization: NEN
Publication Date: 1 December 2002
Status: active
Page Count: 224
ICS Code (Interface and interconnection equipment): 35.200
scope:

Defines the mechanical, electrical, timing, and protocol requirements of the SCSI parallel interface to allow conforming devices to interoperate. The SCSI parallel interface is a local I/O bus that may be operated over a wide range of transfer rates.

Document History

NEN-ISO/IEC 14776-112
December 1, 2002
Information technology - Small Computer System Interface (SCSI) - Part 112: Parallel Interface-2 (SPI-2)
Defines the mechanical, electrical, timing, and protocol requirements of the SCSI parallel interface to allow conforming devices to interoperate. The SCSI parallel interface is a local I/O bus that...
Advertisement