NEN-ISO 11323

Iron ore and direct reduced iron - Vocabulary

active, Most Current
Organization: NEN
Publication Date: 1 June 2010
Status: active
Page Count: 38
ICS Code (Mining and minerals (Vocabularies)): 01.040.73
ICS Code (Iron ores): 73.060.10
scope:

This International Standard gives the definitions for terms used in TC 102 standards for sampling, sample preparation, moisture and particle size analysis and physical testing of iron ore and direct reduced iron. Some specific analytical terms used in the relevant International Standards are also included.

Document History

NEN-ISO 11323
June 1, 2010
Iron ore and direct reduced iron - Vocabulary
This International Standard gives the definitions for terms used in TC 102 standards for sampling, sample preparation, moisture and particle size analysis and physical testing of iron ore and direct...
June 1, 2002
Iron ore and direct reduced iron - Vocabulary
This International Standard gives the definitions for terms used in TC 102 standards for sampling, sample preparation, moisture and particle size analysis and physical testing of iron ore and direct...
Advertisement