NEN-ISO 4427-2
Plastics piping systems - Polyethylene (PE) pipes and fittings for water supply - Part 2: Pipes
| Organization: | NEN |
| Publication Date: | 1 August 2007 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Water supply systems): | 91.140.60 |
| ICS Code (External water conveyance systems): | 93.025 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 4427 specifies the pipes made from polyethylene (PE) intended for the conveyance of water for human consumption, including raw water prior to treatment and water for general purposes. It also specifies the test parameters for the test methods to which it refers. In conjunction with the other parts of ISO 4427, it is applicable to PE pipes, their joints, to joints with components of PE and to mechanical joints with components of other materials, intended to be used under the following conditions: a) a maximum operating pressure (MOP) up to and including 25 bar1); b) an operating temperature of 20 °C as the reference temperature.
Document History