NEN-EN-ISO 15526-1
Plastics - Polyketone (PK) moulding and extrusion materials - Part 1: Designation system and basis for specifications
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2004 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
scope:
Establishes a system of designation for PK thermoplastic material which may be used as the basis for specifications. PK polymer chains are built up from regularly alternating olefinic units and carbon monoxide. The olefinic units may be essentially all ethylene, or may be, e.g., randomly distributed ethylene and prophylene, butene or hexene.
Document History
NEN-EN-ISO 15526-1
August 1, 2004
Plastics - Polyketone (PK) moulding and extrusion materials - Part 1: Designation system and basis for specifications
Establishes a system of designation for PK thermoplastic material which may be used as the basis for specifications. PK polymer chains are built up from regularly alternating olefinic units and...