NEN-ISO 1496-2

Series 1 freight containers - Specification and testing - Part 2: Thermal containers

inactive
Organization: NEN
Publication Date: 1 January 1990
Status: inactive
ICS Code (General purpose containers): 55.180.10
scope:

This part of ISO lays down the basic specifications and testing requirements for ISO series 1 thermal containers which are suitable for international exchange and for conveyance by road, rail and sea, including interchange between these forms of transport. The marking requirements for these containers are in accordance with the principles embodied in ISO 6346. The load-bearing capabilities of equipment installed for hanging cargo shall be marked on the inside of the container. If containers are given an atmosphere which could be injurious to health until appropriately vented, suitable markes should be placed alongside each point of access.

Document History

November 1, 2018
Series 1 freight containers - Specification and testing - Part 2: Thermal containers
This document gives the basic specifications and testing requirements for ISO series 1 thermal containers for international exchange and for conveyance of goods by road, rail and sea, including...
August 1, 2008
Series 1 freight containers - Specification and testing - Part 2: Thermal containers
This part of ISO 1496 gives the basic specifications and testing requirements for ISO series 1 thermal containers for international exchange and for conveyance of goods by road, rail and sea,...
February 1, 2006
Series 1 freight containers - Specification and testing - Part 2: Thermal containers
A description is not available for this item.
January 1, 1997
Series 1 freight containers - Specification and testing - Part 2: Thermal containers
Gives the basic specifications and testing requirements for ISO series 1 thermal containers which are suitable for international exchange and for conveyance of goods by road, rail and sea, including...
NEN-ISO 1496-2
January 1, 1990
Series 1 freight containers - Specification and testing - Part 2: Thermal containers
This part of ISO lays down the basic specifications and testing requirements for ISO series 1 thermal containers which are suitable for international exchange and for conveyance by road, rail and...
Advertisement