NEN - NPR-IEC/TS 60815-2

Selection and dimensioning of high-voltage insulators intended for use in polluted conditions - Part 2: Ceramic and glass insulators for a.c. systems

active, Most Current
Organization: NEN
Publication Date: 1 November 2008
Status: active
Page Count: 29
ICS Code (Insulators): 29.080.10
scope:

IEC/TS 60815-1, which is a technical specification, is applicable to the selection of ceramic and glass insulators for a.c. systems, and the determination of their relevant dimensions, to be used in high-voltage systems with respect to pollution. This part of IEC 60815 gives specific guidelines and principles to arrive at an informed judgement on the probable behaviour of a given insulator in certain pollution environments. The basis for the structure and approach of this part of IEC 60815 is fully explained in IEC/TS 60815-1. The object of this technical specification is to give the user means to: - determine the reference unified specific creepage distance (RUSCD) from site pollution severity (SPS) class; - evaluate the suitability of different insulator profiles; - determine the necessary USCD by applying corrections for insulator shape, size, position, etc. to the RUSCD; - if required, determine the appropriate test methods and parameters to verify the performance of the selected insulators.

Document History

NPR-IEC/TS 60815-2
November 1, 2008
Selection and dimensioning of high-voltage insulators intended for use in polluted conditions - Part 2: Ceramic and glass insulators for a.c. systems
IEC/TS 60815-1, which is a technical specification, is applicable to the selection of ceramic and glass insulators for a.c. systems, and the determination of their relevant dimensions, to be used in...

References

Advertisement