NEN-EN-ISO 787-4

General methods of test for pigments and extenders - Part 4: Determination of acidity or alkalinity of the aqueous extract

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 16
ICS Code (Pigments and extenders): 87.060.10
scope:

The principle of the method consists in the hot extraction of the material by following the procedure specified in ISO 787/3, to the stage of obtaining a perfectly clear filtrate. The determination is carried out with indicator solution (method A). If the solution with the methyl red indicator is yellow (alkaline), titrate it with the hydrochloric acid solution to an orange end-point; if the solution with the methyl red indicator is red (acid), titrate it with the sodium or potassium hydroxide solution to an orange end-point. The other method (method B) is the potentiometric determination. Take 100 ml of the test solution, insert the electrodes of the pH measuring device and read the pH value.

Document History

NEN-EN-ISO 787-4
October 1, 2017
General methods of test for pigments and extenders - Part 4: Determination of acidity or alkalinity of the aqueous extract
The principle of the method consists in the hot extraction of the material by following the procedure specified in ISO 787/3, to the stage of obtaining a perfectly clear filtrate. The determination...
Advertisement