NEN-ISO 2081

Metallic coatings - Electroplated coatings of zinc on iron and steel

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1995
Status: inactive
Page Count: 10
ICS Code (Metallic coatings): 25.220.40
ICS Code (Steel structures): 91.080.13
scope:

This International Standard specifies requirements for electroplated coatings of zinc on iron or steel except for coatings applied: a) to sheet, strip or wire in the unfabricated form; b) to close-coiled springs; c) for other than protective or decorative purposes. It includes information to be supplied by the purchaser to the electroplater and requirements for heat treatment, both before and after electroplating. The coating thickness that can be applied to threaded components may be limited by dimensional requirements, including class or fit. Attention is drawn to ISO 4042, which specifies the maximum thickness that can be applied to standard threads.

Document History

NEN-ISO 2081
June 1, 1995
Metallic coatings - Electroplated coatings of zinc on iron and steel
This International Standard specifies requirements for electroplated coatings of zinc on iron or steel except for coatings applied: a) to sheet, strip or wire in the unfabricated form; b) to...

References

Advertisement