NEN-ISO 21028-2

Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 2: Temperatures between -80 degrees C and -20 degrees C

active, Most Current
Organization: NEN
Publication Date: 1 May 2004
Status: active
Page Count: 30
ICS Code (Cryogenic vessels): 23.020.40
scope:

This part of ISO 21028 specifies the toughness requirements of metallic materials for use at temperatures between - 20 °C and - 80 °C to ensure their suitability for cryogenic vessels. It is applicable to fine-grain and low-alloyed steels with specified yield strength u 460 N/mm2, aluminium and aluminium alloys, copper and copper alloys and austenitic stainless steels.

Document History

NEN-ISO 21028-2
May 1, 2004
Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 2: Temperatures between -80 degrees C and -20 degrees C
This part of ISO 21028 specifies the toughness requirements of metallic materials for use at temperatures between - 20 °C and - 80 °C to ensure their suitability for cryogenic vessels. It is...
Advertisement