NEN-EN-IEC 62282-6-200
Fuel cell technologies - Part 6-200: Micro fuel cell power systems - Performance test methods
| Organization: | NEN |
| Publication Date: | 1 March 2008 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Fuel cells): | 27.070 |
scope:
This part of IEC 62282 provides test methods which are required for the performance evaluation of micro fuel cell power systems for laptop computers, mobile phones, personal digital assistants (PDAs), cordless home appliances, TV broadcast cameras, autonomous robots, etc. This standard describes the performance test methods for power characteristics, fuel consumption and mechanical durability for micro fuel cell power systems with output up to 60 V d.c. and 240 VA. Micro fuel cell power systems evaluated to this part of IEC 62282 have the functional arrangement as shown in Figure 1. This part of IEC 62282 does not address the safety of micro fuel cell power systems. This part of IEC 62282 does not address the interchangeability of micro fuel cell power systems.
Document History