NEN-EN 4608-004

Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between - 65 °C and 260 °C - Part 004: DW family - Lightweight - UV Laser printable - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 July 2015
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

NEN-EN 4608-004 specifies the characteristics of lightweight fire proof, screened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between - 65 °C and 260 °C. These cables are UV Laser printable in accordance with EN 3838.

Document History

NEN-EN 4608-004
July 1, 2015
Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between - 65 °C and 260 °C - Part 004: DW family - Lightweight - UV Laser printable - Product standard
NEN-EN 4608-004 specifies the characteristics of lightweight fire proof, screened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between - 65 °C...
Advertisement