NEN-EN-ISO 9692-2
Submerged arc welding - Part 2: Joint preparation for steel
| Organization: | NEN |
| Publication Date: | 1 April 1996 |
| Status: | inactive |
| ICS Code (Welding processes): | 25.160.10 |
scope:
Pertains to types of joint preparation for submerged arc welding with wire electrode (process 121 according to ISO 4063) on steel. Covers only the welding positions PA and PB according to ISO 6947. In case PC is used, special preparation will be necessary. It applies to fully penetrated welds. For partly penetrated welds, types of joint preparation, shapes and dimensions may differ from the listed proposals if they are specified in the relevant application standard or agreed by parties concerned. If the root is welded by a different arc welding process (see ISO 4063), the joint preparation according to ISO 9692 should be taken into account.
Document History