NEN-EN-ISO 361

Basic ionizing radiation symbol

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 11
ICS Code (Graphical symbols for use on specific equipment): 01.080.20
ICS Code (Radiation protection): 13.280
scope:

NEN-EN-ISO 361 Specifies shape, proportions, application, restrictions on the use of the symbol (possibly accompanied by additional symbols or words). Shall be used to signify the actual or potential presence of ionizing radiation (including gamma and X-rays. alpha and beta particles, high-speed electrons, neutrons, protons and other nuclear particles, but not sound waves and other types of electromagnetic waves). Does not specify the radiation levels at which it is to be used.

Document History

NEN-EN-ISO 361
October 1, 2015
Basic ionizing radiation symbol
NEN-EN-ISO 361 Specifies shape, proportions, application, restrictions on the use of the symbol (possibly accompanied by additional symbols or words). Shall be used to signify the actual or potential...

References

Advertisement