NEN-ISO 7739
Cinematography - Two-track photographic analogue sound records on 16 mm motion-picture prints - Positions and width dimensions
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2016 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Motion picture films. Cartridges): | 37.060.20 |
scope:
NEN-ISO 7739 specifies the lateral positions and width dimensions of two-track variable area sound records on 16 mm motion-picture prints. This International Standard also specifies the area scanned by the sound reproducer.
Document History
NEN-ISO 7739
July 1, 2016
Cinematography - Two-track photographic analogue sound records on 16 mm motion-picture prints - Positions and width dimensions
NEN-ISO 7739 specifies the lateral positions and width dimensions of two-track variable area sound records on 16 mm motion-picture prints. This International Standard also specifies the area scanned...