NEN-ISO 9686
Direct reduced iron - Determination of carbon and/or sulfur - High-frequency combustion method with infrared measurement
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Iron ores): | 73.060.10 |
scope:
This International Standard specifies a method for the determination of the mass fraction of carbon and/or sulfur in direct reduced iron by infrared measurement after high-frequency combustion. This method is applicable to mass fractions of carbon between 0,05 % and 2,5 %, and/or mass fractions of sulfur between 0,001 % and 0,05 % in direct reduced iron.
Document History
NEN-ISO 9686
May 1, 2006
Direct reduced iron - Determination of carbon and/or sulfur - High-frequency combustion method with infrared measurement
This International Standard specifies a method for the determination of the mass fraction of carbon and/or sulfur in direct reduced iron by infrared measurement after high-frequency combustion. This...