NEN-ISO 8528-8

Reciprocating internal combustion engine driven alternating current generating sets - Part 8: Requirements and tests for low-power generating sets

inactive
Organization: NEN
Publication Date: 1 January 1996
Status: inactive
Page Count: 22
ICS Code (Generating sets): 29.160.40
scope:

Defines requirements, minimum performances and type tests for low-power generating sets driven by reciprocating internal combustion engines for land and marine use (domestic, recreational and industrial application), excluding generating sets used on aircraft. It concerns mainly low-power generating sets driven by reciprocating internal combustion engines for the generation of single or multiphase alternating current or direct current up to 500 V. The generating sets are standard manufactured sets that can be selected from a commercial catalogue or leaflet. In this part of ISO 8528 "low power" is taken to mean power of a magnitude up to approximately 10 kW.

Document History

May 1, 2016
Reciprocating internal combustion engine driven alternating current generating sets - Part 8: Requirements and tests for low-power generating sets
NEN-ISO 8528-8 defines design requirements, minimum performances and type tests for low-power generating sets driven by reciprocating internal combustion engines for land and marine use (domestic,...
NEN-ISO 8528-8
January 1, 1996
Reciprocating internal combustion engine driven alternating current generating sets - Part 8: Requirements and tests for low-power generating sets
Defines requirements, minimum performances and type tests for low-power generating sets driven by reciprocating internal combustion engines for land and marine use (domestic, recreational and...
Advertisement