NEN-EN 4644-133
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 133: Size 3 receptacle for rack and panel application, class C and D - Product Standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
NEN-EN 4644-133 specifies the size 3 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug corresponding to this receptacle is defined in EN 4644-131.
Document History
NEN-EN 4644-133
April 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 133: Size 3 receptacle for rack and panel application, class C and D - Product Standard
NEN-EN 4644-133 specifies the size 3 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug...
November 1, 2011
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 133: Size 3 receptacle for rack and panel application - Product standard
This European Standard specifies the size 3 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating...