NEN-EN-IEC 61987-15

Industrial-process measurement and control - Data structures and elements in process equipment catalogues - Part 15: Lists of properties (LOPs) for level measuring equipment for electronic data exchange

active, Most Current
Organization: NEN
Publication Date: 1 February 2017
Status: active
Page Count: 75
ICS Code (Data link layer): 35.100.20
ICS Code (Industrial process measurement and control): 25.040.40
scope:

NEN-EN-IEC 61987-15 provides - operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for level measuring equipment, and - device lists of properties (DLOPs) for the description of a range of level measuring equipment types. The structures of the OLOP and the DLOPs correspond to the general structures defined in IEC 61987-11 and agree with the fundamentals for the construction of LOPs defined in IEC 61987-10. Aspects other than the OLOP, needed in different electronic data exchange processes described in IEC 61987-10, will be published in IEC 61987-921. The locations of the libraries of properties and of blocks used in the LOPs concerned are listed in the Annexes C and D.

Document History

NEN-EN-IEC 61987-15
February 1, 2017
Industrial-process measurement and control - Data structures and elements in process equipment catalogues - Part 15: Lists of properties (LOPs) for level measuring equipment for electronic data exchange
NEN-EN-IEC 61987-15 provides - operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for level measuring equipment, and - device lists...
Advertisement