NEN-ISO 13291

Zinc sulfide concentrates - Determination of zinc - Solvent extraction and EDTA titrimetric method

active, Most Current
Organization: NEN
Publication Date: 1 June 2006
Status: active
Page Count: 26
ICS Code (Other metalliferous minerals): 73.060.99
scope:

This International Standard specifies a solvent extraction/titrimetric method for the determination of the mass fraction of zinc in zinc sulfide concentrates. The method is applicable to zinc sulfide concentrates having a mass fraction of zinc in the range from 11 % to 62 %.

Document History

NEN-ISO 13291
June 1, 2006
Zinc sulfide concentrates - Determination of zinc - Solvent extraction and EDTA titrimetric method
This International Standard specifies a solvent extraction/titrimetric method for the determination of the mass fraction of zinc in zinc sulfide concentrates. The method is applicable to zinc sulfide...
Advertisement