NEN-ISO 20283-3

Mechanical vibration - Measurement of vibration on ships - Part 3: Pre-installation vibration measurement of shipboard equipment

active
Organization: NEN
Publication Date: 1 April 2006
Status: active
Page Count: 33
ICS Code (Noise emitted by means of transport): 17.140.30
ICS Code (General standards related to shipbuilding and marine structures): 47.020.01
scope:

This part of ISO 20283 gives guidelines, requirements and procedures for the measurement of vibration generated by types of shipboard equipment, and which can be transmitted into a ship structure as structureborne sound, as part of the factory acceptance test (FAT) of the equipment unit. It specifies the measurements to be conducted for well-defined operating and mounting conditions of the unit, e.g. in the supplier's test rig. This part of ISO 20283 is a framework for providing representative test results. It is applicable to shipboard equipment intended for passenger ships, merchant ships, yachts and high-speed craft. This part of ISO 20283 is concerned with translational vibration, since rotational vibration is not considered to be a substantial contributor to structure-borne sound. However, it does not provide numerical limits for equipment vibration or transmitted structure-borne sound.

Document History

July 1, 2016
Mechanical vibration - Measurement of vibration on ships - Part 3: Pre-installation vibration measurement of shipboard equipment
A description is not available for this item.
NEN-ISO 20283-3
April 1, 2006
Mechanical vibration - Measurement of vibration on ships - Part 3: Pre-installation vibration measurement of shipboard equipment
This part of ISO 20283 gives guidelines, requirements and procedures for the measurement of vibration generated by types of shipboard equipment, and which can be transmitted into a ship structure as...
Advertisement