NEN-EN-ISO 11298-3

Plastics piping systems for renovation of underground water supply networks - Part 3: Lining with close-fit pipes

active, Most Current
Organization: NEN
Publication Date: 1 May 2011
Status: active
Page Count: 29
ICS Code (Plastics fittings): 23.040.45
ICS Code (External water conveyance systems): 93.025
ICS Code (Plastics pipes): 23.040.20
scope:

This part of ISO 11298, in conjunction with ISO 11298-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of water supply networks, which transport water intended for human consumption, including raw water intake pipelines. It is applicable to polyethylene (PE) pipe for both independent and interactive pressure pipe liners as well as associated fittings and joints for the construction of the lining system.

Document History

NEN-EN-ISO 11298-3
May 1, 2011
Plastics piping systems for renovation of underground water supply networks - Part 3: Lining with close-fit pipes
This part of ISO 11298, in conjunction with ISO 11298-1, specifies requirements and test methods for close-fit lining systems intended to be used for the renovation of water supply networks, which...

References

Advertisement