NEN-EN 50286

Electrical insulating protective clothing for low-voltage installations

inactive
Organization: NEN
Publication Date: 1 November 1997
Status: inactive
Page Count: 25
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Protective clothing): 13.340.10
scope:

Is applicable to electrical insulating protective clothing used by skilled persons when they are working on or near live parts of low voltage installations at nominal voltage up to 500 V a.c. or 750 V d.c. The purpose of this clothing when used in conjunction with other PPE, such as boots and glooves etc., is to prevent dangerous current from passing through persons when there is a risk of unintentional contact with several live parts located in and around the working area. Where the risk of unintentional contact with live parts is restricted e.g. with live parts in front of the worker, the wearing of this cloting is not essential.

Document History

November 1, 2004
Electrical insulating protective clothing for low-voltage installations
A description is not available for this item.
June 1, 1999
Electrical insulating protective clothing for low-voltage installations
Is applicable to electrical insulating protective clothing used by skilled persons when they are working on or near live parts of low voltage installations at nominal voltage up to 500 V a.c. or 750...
NEN-EN 50286
November 1, 1997
Electrical insulating protective clothing for low-voltage installations
Is applicable to electrical insulating protective clothing used by skilled persons when they are working on or near live parts of low voltage installations at nominal voltage up to 500 V a.c. or 750...

References

Advertisement