NEN-ISO 8450

Pipework - Single overlap flexible metal hoses (unpacked, no tightness, circular or polygonal section, in protected carbon steel)

inactive, Most Current
Organization: NEN
Publication Date: 1 November 1990
Status: inactive
Page Count: 6
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard lays down diameters of single overlap flexible metal hoses, unpacked, of no tightness, of circular or polygonal section, in protected carbon steel, and specifies requirements to be verified in accordance with ISO 7658. This International Standard applies to uncoated flexible metal hoses (without external coating as defined in sub-clause 4.1.10 of ISO 7369).

Document History

NEN-ISO 8450
November 1, 1990
Pipework - Single overlap flexible metal hoses (unpacked, no tightness, circular or polygonal section, in protected carbon steel)
This International Standard lays down diameters of single overlap flexible metal hoses, unpacked, of no tightness, of circular or polygonal section, in protected carbon steel, and specifies...

References

Advertisement